KUKA SCARA Robots KR 12 R750 Z400

Description
Strong, fast, highly efficient. Whether for the assembly of small parts, material handling or testing - the new, ultra-compact KR SCARA robots immediately deliver maximum efficiency at low cost. With a wide range of integrated media supplies, they can handle almost any task out of the box. KR SCARA robots: Designed for maximum efficiency in every aspect The KR SCARA make automation in cost-sensitive industries easier and sustainably more economical. Equipped with intelligent features, the horizontal jointed-arm robots from KUKA offer an attractive overall package: light and slim, at the same time extremely fast and strong, and equipped with a high load capacity. It is a perfect solution for automation in tight spaces. Shortest cycle times The arm of the robot performs peak cycle times of up to 0.36 sec for 500 mm and 0.38 sec for 700 mm arm lenght. Low TCO Low maintenance Low energy consumption Low investment costs Safe and reliable Compact KR C5 controller, guaranteeing high reliability Certified for high safety in its working environment, the SCARA arm meets CE requirements Ultra-compact Compact design with low weight Minimal footprint Fits into tiny work cells KUKA SCARA robots for assembly and joining tasks as well as for pick-and-place applications The KR SCARA has an internal media supply system for air, power and data. This is a complete robotics package for smart integration of peripheral devices and rapid adaptation of the SCARA robot to almost any application. Whether small parts assembly, material handling or testing – the KR SCARA are flexible in installation, highly precise in their movements and easy to maintain. This makes such kinematics attractive, for example, for screwdriving applications in assembly, especially in electromobility, the electronics industry and in the field of renewable energies as well as in biomedicine and food industry – since speed, with consistent accuracy, is what counts here. KR SCARA industrial robots: Reliable helpers for industrial production Cost-effective with higher performance 6 and 12 kg payload capacity, highest precision up to 0.02 mm, short cycle times and low weight, all at a favourable price. Adaptable to any task Media supply system within a complete internal package to enable the robot to adapt to almost any desired application. Clean room design The ISO 5 certified cleanroom robots with a maximum payload of 12 kg and protecion class IP54 ensure a particle-free and clean environment. Robust in the working environment Can be used in the entire temperature range between 5° and 40° Celsius. Quick and easy integration Prepared ex works to integrate peripheral technology safely, quickly and easily. Certified quality The KR SCARA is internationally certified according to applicable standards worldwide. ESD protected The robot arm is protected as standard against uncontrolled electrostatic charging or discharging, and is thus equipped for the safe handling of sensitive electronic components. Trusted User Experience Easy integration into existing production processes due to existing experience with our robotics portfolio, one operating system for all KUKA robots.
Description
Strong, fast, highly efficient. Whether for the assembly of small parts, material handling or testing - the new, ultra-compact KR SCARA robots immediately deliver maximum efficiency at low cost. With a wide range of integrated media supplies, they can handle almost any task out of the box. KR SCARA robots: Designed for maximum efficiency in every aspect The KR SCARA make automation in cost-sensitive industries easier and sustainably more economical. Equipped with intelligent features, the horizontal jointed-arm robots from KUKA offer an attractive overall package: light and slim, at the same time extremely fast and strong, and equipped with a high load capacity. It is a perfect solution for automation in tight spaces. Shortest cycle times The arm of the robot performs peak cycle times of up to 0.36 sec for 500 mm and 0.38 sec for 700 mm arm lenght. Low TCO Low maintenance Low energy consumption Low investment costs Safe and reliable Compact KR C5 controller, guaranteeing high reliability Certified for high safety in its working environment, the SCARA arm meets CE requirements Ultra-compact Compact design with low weight Minimal footprint Fits into tiny work cells KUKA SCARA robots for assembly and joining tasks as well as for pick-and-place applications The KR SCARA has an internal media supply system for air, power and data. This is a complete robotics package for smart integration of peripheral devices and rapid adaptation of the SCARA robot to almost any application. Whether small parts assembly, material handling or testing – the KR SCARA are flexible in installation, highly precise in their movements and easy to maintain. This makes such kinematics attractive, for example, for screwdriving applications in assembly, especially in electromobility, the electronics industry and in the field of renewable energies as well as in biomedicine and food industry – since speed, with consistent accuracy, is what counts here. KR SCARA industrial robots: Reliable helpers for industrial production Cost-effective with higher performance 6 and 12 kg payload capacity, highest precision up to 0.02 mm, short cycle times and low weight, all at a favourable price. Adaptable to any task Media supply system within a complete internal package to enable the robot to adapt to almost any desired application. Clean room design The ISO 5 certified cleanroom robots with a maximum payload of 12 kg and protecion class IP54 ensure a particle-free and clean environment. Robust in the working environment Can be used in the entire temperature range between 5° and 40° Celsius. Quick and easy integration Prepared ex works to integrate peripheral technology safely, quickly and easily. Certified quality The KR SCARA is internationally certified according to applicable standards worldwide. ESD protected The robot arm is protected as standard against uncontrolled electrostatic charging or discharging, and is thus equipped for the safe handling of sensitive electronic components. Trusted User Experience Easy integration into existing production processes due to existing experience with our robotics portfolio, one operating system for all KUKA robots.

Suppliers

Company
Product
Description
Supplier Links
SCARA Robots - KR 12 R750 Z400 - KUKA
Sterling Heights, MI, USA
SCARA Robots
KR 12 R750 Z400
SCARA Robots KR 12 R750 Z400
Strong, fast, highly efficient. Whether for the assembly of small parts, material handling or testing - the new, ultra-compact KR SCARA robots immediately deliver maximum efficiency at low cost. With a wide range of integrated media supplies, they can handle almost any task out of the box. KR SCARA robots: Designed for maximum efficiency in every aspect The KR SCARA make automation in cost-sensitive industries easier and sustainably more economical. Equipped with intelligent features, the horizontal jointed-arm robots from KUKA offer an attractive overall package: light and slim, at the same time extremely fast and strong, and equipped with a high load capacity. It is a perfect solution for automation in tight spaces. Shortest cycle times The arm of the robot performs peak cycle times of up to 0.36 sec for 500 mm and 0.38 sec for 700 mm arm lenght. Low TCO Low maintenance Low energy consumption Low investment costs Safe and reliable Compact KR C5 controller, guaranteeing high reliability Certified for high safety in its working environment, the SCARA arm meets CE requirements Ultra-compact Compact design with low weight Minimal footprint Fits into tiny work cells KUKA SCARA robots for assembly and joining tasks as well as for pick-and-place applications The KR SCARA has an internal media supply system for air, power and data. This is a complete robotics package for smart integration of peripheral devices and rapid adaptation of the SCARA robot to almost any application. Whether small parts assembly, material handling or testing – the KR SCARA are flexible in installation, highly precise in their movements and easy to maintain. This makes such kinematics attractive, for example, for screwdriving applications in assembly, especially in electromobility, the electronics industry and in the field of renewable energies as well as in biomedicine and food industry – since speed, with consistent accuracy, is what counts here. KR SCARA industrial robots: Reliable helpers for industrial production Cost-effective with higher performance 6 and 12 kg payload capacity, highest precision up to 0.02 mm, short cycle times and low weight, all at a favourable price. Adaptable to any task Media supply system within a complete internal package to enable the robot to adapt to almost any desired application. Clean room design The ISO 5 certified cleanroom robots with a maximum payload of 12 kg and protecion class IP54 ensure a particle-free and clean environment. Robust in the working environment Can be used in the entire temperature range between 5° and 40° Celsius. Quick and easy integration Prepared ex works to integrate peripheral technology safely, quickly and easily. Certified quality The KR SCARA is internationally certified according to applicable standards worldwide. ESD protected The robot arm is protected as standard against uncontrolled electrostatic charging or discharging, and is thus equipped for the safe handling of sensitive electronic components. Trusted User Experience Easy integration into existing production processes due to existing experience with our robotics portfolio, one operating system for all KUKA robots.

Strong, fast, highly efficient. Whether for the assembly of small parts, material handling or testing - the new, ultra-compact KR SCARA robots immediately deliver maximum efficiency at low cost. With a wide range of integrated media supplies, they can handle almost any task out of the box.

KR SCARA robots: Designed for maximum efficiency in every aspect
The KR SCARA make automation in cost-sensitive industries easier and sustainably more economical. Equipped with intelligent features, the horizontal jointed-arm robots from KUKA offer an attractive overall package: light and slim, at the same time extremely fast and strong, and equipped with a high load capacity. It is a perfect solution for automation in tight spaces.


Shortest cycle times
The arm of the robot performs peak cycle times of up to 0.36 sec for 500 mm and 0.38 sec for 700 mm arm lenght.
Low TCO

Low maintenance
Low energy consumption
Low investment costs
Safe and reliable
Compact KR C5 controller, guaranteeing high reliability
Certified for high safety in its working environment, the SCARA arm meets CE requirements
Ultra-compact

Compact design with low weight
Minimal footprint
Fits into tiny work cells

KUKA SCARA robots for assembly and joining tasks as well as for pick-and-place applications
The KR SCARA has an internal media supply system for air, power and data. This is a complete robotics package for smart integration of peripheral devices and rapid adaptation of the SCARA robot to almost any application. Whether small parts assembly, material handling or testing – the KR SCARA are flexible in installation, highly precise in their movements and easy to maintain. This makes such kinematics attractive, for example, for screwdriving applications in assembly, especially in electromobility, the electronics industry and in the field of renewable energies as well as in biomedicine and food industry – since speed, with consistent accuracy, is what counts here.

KR SCARA industrial robots: Reliable helpers for industrial production
Cost-effective with higher performance
6 and 12 kg payload capacity, highest precision up to 0.02 mm, short cycle times and low weight, all at a favourable price.


Adaptable to any task
Media supply system within a complete internal package to enable the robot to adapt to almost any desired application.


Clean room design
The ISO 5 certified cleanroom robots with a maximum payload of 12 kg and protecion class IP54 ensure a particle-free and clean environment.


Robust in the working environment
Can be used in the entire temperature range between 5° and 40° Celsius.


Quick and easy integration
Prepared ex works to integrate peripheral technology safely, quickly and easily.

Certified quality
The KR SCARA is internationally certified according to applicable standards worldwide.

ESD protected
The robot arm is protected as standard against uncontrolled electrostatic charging or discharging, and is thus equipped for the safe handling of sensitive electronic components.


Trusted User Experience
Easy integration into existing production processes due to existing experience with our robotics portfolio, one operating system for all KUKA robots.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 12 R750 Z400
Product Name SCARA Robots
Robot Type SCARA
Drive System Electric
Industry / Application Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 40 kg (88.2 lbs)
View Details
Vacuum Stage, SpaceFAB Hexapod - SF-650 PS - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Vacuum and Non Magnetic Applications
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details