Cut cycle times and costs with the KR 100 PA. The design of this 4-axis palletizing robot is both progressive and practical. Most of the frame is constructed out of cast light alloy. The arm, however, is made from carbon fiber composite CRP. Because of this structural alteration, the KR 100 PA KR C2 is faster and lighter, while still maintaining strength. These features make this robot more affordable and effective. Regardless of the type of material handling, the KR 100 PA KR C2 offers reliability and versatility. With a small footprint, 3200 mm reach, and PC-based controller, this model fits in any manufacturing environment.
| KUKA | |
|---|---|
| Product Category | Robots |
| Product Number | KR 100 PA |
| Product Name | Industrial (Articulated) Robots |
| Robot Type | Articulated |
| Drive System | Electric |
| Industry / Application | Material Handling (e.g., Loading/Unloading, Palletizing) |
| # of Axes | 4 # |