KUKA Industrial (Articulated) Robots KR 6 R900 Sixx

Description
The KR Agilus Sixx R900 is a fast worker, which benefits manufacturers by reducing cycle times and increasing repeatability. The R900 Agilus KR C4 has a compact size, saving space with its small footprint, and also making it very adaptable to several different work environments. Along with being functional, the KUKA R900 Sixx KR C4 compact sets the safety standard, simplifying the human and machine interaction. To best meet the needs of a variety of applications and industry, there are a variety of models available in the KR R900 Sixx series. This includes the KR 6 R900 Sixx C-WP, KR 6 R900 Sixx HM-SC (hygienic machine- floor mount), KR 6 R900 Sixx C-CR (cleanroom), and the KR 6 R900 sixx C-HM-SC (hygienic machine-ceiling mount). If your application requires a robot that can work in a harsh environment, then the KR 6 R900 Sixx WP is an amazing choice. There are additional seals on the interior, an additional resistance surface treatment, and the replacement of the plastic parts with stainless steel covers. Additionally, the waterproof version of this KUKA small robot has an IP67 protection rating.
Description
The KR Agilus Sixx R900 is a fast worker, which benefits manufacturers by reducing cycle times and increasing repeatability. The R900 Agilus KR C4 has a compact size, saving space with its small footprint, and also making it very adaptable to several different work environments. Along with being functional, the KUKA R900 Sixx KR C4 compact sets the safety standard, simplifying the human and machine interaction. To best meet the needs of a variety of applications and industry, there are a variety of models available in the KR R900 Sixx series. This includes the KR 6 R900 Sixx C-WP, KR 6 R900 Sixx HM-SC (hygienic machine- floor mount), KR 6 R900 Sixx C-CR (cleanroom), and the KR 6 R900 sixx C-HM-SC (hygienic machine-ceiling mount). If your application requires a robot that can work in a harsh environment, then the KR 6 R900 Sixx WP is an amazing choice. There are additional seals on the interior, an additional resistance surface treatment, and the replacement of the plastic parts with stainless steel covers. Additionally, the waterproof version of this KUKA small robot has an IP67 protection rating.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 6 R900 Sixx - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 6 R900 Sixx
Industrial (Articulated) Robots KR 6 R900 Sixx
The KR Agilus Sixx R900 is a fast worker, which benefits manufacturers by reducing cycle times and increasing repeatability. The R900 Agilus KR C4 has a compact size, saving space with its small footprint, and also making it very adaptable to several different work environments. Along with being functional, the KUKA R900 Sixx KR C4 compact sets the safety standard, simplifying the human and machine interaction. To best meet the needs of a variety of applications and industry, there are a variety of models available in the KR R900 Sixx series. This includes the KR 6 R900 Sixx C-WP, KR 6 R900 Sixx HM-SC (hygienic machine- floor mount), KR 6 R900 Sixx C-CR (cleanroom), and the KR 6 R900 sixx C-HM-SC (hygienic machine-ceiling mount). If your application requires a robot that can work in a harsh environment, then the KR 6 R900 Sixx WP is an amazing choice. There are additional seals on the interior, an additional resistance surface treatment, and the replacement of the plastic parts with stainless steel covers. Additionally, the waterproof version of this KUKA small robot has an IP67 protection rating.

The KR Agilus Sixx R900 is a fast worker, which benefits manufacturers by reducing cycle times and increasing repeatability. The R900 Agilus KR C4 has a compact size, saving space with its small footprint, and also making it very adaptable to several different work environments. Along with being functional, the KUKA R900 Sixx KR C4 compact sets the safety standard, simplifying the human and machine interaction. To best meet the needs of a variety of applications and industry, there are a variety of models available in the KR R900 Sixx series. This includes the KR 6 R900 Sixx C-WP, KR 6 R900 Sixx HM-SC (hygienic machine- floor mount), KR 6 R900 Sixx C-CR (cleanroom), and the KR 6 R900 sixx C-HM-SC (hygienic machine-ceiling mount). If your application requires a robot that can work in a harsh environment, then the KR 6 R900 Sixx WP is an amazing choice. There are additional seals on the interior, an additional resistance surface treatment, and the replacement of the plastic parts with stainless steel covers. Additionally, the waterproof version of this KUKA small robot has an IP67 protection rating.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 6 R900 Sixx
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Features Ceiling Mount; Cleanroom
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Weather-Resistant Hexapod for Astronomy - M-850KWAH - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details