KUKA Industrial (Articulated) Robots KR 15

Description
The six-axis Kuka KR 15 is a flexible robot arm that features a light body and medium payload. Flexible and fast, the KR 15 KR C1 is well-suited for handling, assembly, machining, and weldingapplications. The internal components of the KR 15 arm are designed with a straightforward configuration, allowing the arm to remain reliable. Several mounting positions are possible, it can be installed on the floor or ceiling, with variable positions. All of the joints and gears of the Kuka KR 15 KR C1 are virtually free from backlash. Each of the six axis is powered by brushless AC servomotors with a plug-in design. The resulting design is a compact robot arm that can be placed close to the workpiece.
Description
The six-axis Kuka KR 15 is a flexible robot arm that features a light body and medium payload. Flexible and fast, the KR 15 KR C1 is well-suited for handling, assembly, machining, and weldingapplications. The internal components of the KR 15 arm are designed with a straightforward configuration, allowing the arm to remain reliable. Several mounting positions are possible, it can be installed on the floor or ceiling, with variable positions. All of the joints and gears of the Kuka KR 15 KR C1 are virtually free from backlash. Each of the six axis is powered by brushless AC servomotors with a plug-in design. The resulting design is a compact robot arm that can be placed close to the workpiece.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 15 - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 15
Industrial (Articulated) Robots KR 15
The six-axis Kuka KR 15 is a flexible robot arm that features a light body and medium payload. Flexible and fast, the KR 15 KR C1 is well-suited for handling, assembly, machining, and weldingapplications. The internal components of the KR 15 arm are designed with a straightforward configuration, allowing the arm to remain reliable. Several mounting positions are possible, it can be installed on the floor or ceiling, with variable positions. All of the joints and gears of the Kuka KR 15 KR C1 are virtually free from backlash. Each of the six axis is powered by brushless AC servomotors with a plug-in design. The resulting design is a compact robot arm that can be placed close to the workpiece.

The six-axis Kuka KR 15 is a flexible robot arm that features a light body and medium payload. Flexible and fast, the KR 15 KR C1 is well-suited for handling, assembly, machining, and weldingapplications. The internal components of the KR 15 arm are designed with a straightforward configuration, allowing the arm to remain reliable. Several mounting positions are possible, it can be installed on the floor or ceiling, with variable positions. All of the joints and gears of the Kuka KR 15 KR C1 are virtually free from backlash. Each of the six axis is powered by brushless AC servomotors with a plug-in design. The resulting design is a compact robot arm that can be placed close to the workpiece.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 15
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Industry / Application Robotic Assembly; Metal Removal (e.g., Cutting, Deburring, Drilling); Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 30 kg (66.15 lbs)
View Details
6-Axis Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Standard and Vacuum Environments; For Astronomy, Optics Positioning, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details