The KUKA KR 16 L6 is a long reach low payload robot arm. It features an arm extender that expands the reach to 1911 mm. The payload is reduced to 6 kg on the KR 16 L6 KR C2 arm. The KR 16 L6 KR C2 robot is particularly useful for arc welding across a large surface. It also can easily move small materials long distances.
| KUKA | |
|---|---|
| Product Category | Robots |
| Product Number | KR 16 L6 |
| Product Name | Industrial (Articulated) Robots |
| Robot Type | Articulated |
| Drive System | Electric |
| Industry / Application | Robotic Welding |
| # of Axes | 6 # |