KUKA Industrial (Articulated) Robots KR 210 L

Description
The Kuka KR 210 L has a wider work envelope and a smaller payload than other members of its family. The KR 210 L KR C2 comes in versions approved for foundry or cleanroom use. The cleanroom version meets stringent cleanroom requirements and can be ordered with food-compatible H1 oil. The foundry version is suitable for environments with a high degree of fouling and high temperatures.
Description
The Kuka KR 210 L has a wider work envelope and a smaller payload than other members of its family. The KR 210 L KR C2 comes in versions approved for foundry or cleanroom use. The cleanroom version meets stringent cleanroom requirements and can be ordered with food-compatible H1 oil. The foundry version is suitable for environments with a high degree of fouling and high temperatures.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 210 L - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 210 L
Industrial (Articulated) Robots KR 210 L
The Kuka KR 210 L has a wider work envelope and a smaller payload than other members of its family. The KR 210 L KR C2 comes in versions approved for foundry or cleanroom use. The cleanroom version meets stringent cleanroom requirements and can be ordered with food-compatible H1 oil. The foundry version is suitable for environments with a high degree of fouling and high temperatures.

The Kuka KR 210 L has a wider work envelope and a smaller payload than other members of its family. The KR 210 L KR C2 comes in versions approved for foundry or cleanroom use. The cleanroom version meets stringent cleanroom requirements and can be ordered with food-compatible H1 oil. The foundry version is suitable for environments with a high degree of fouling and high temperatures.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 210 L
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Features Cleanroom
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details