KUKA Linear Motion Systems Robot linear unit KL 4000

Description
The KL 4000 stands out due to the compact design of the carriage. An optimized motor and gear unit arrangement, the effective travel is increased by 0.4 meters compared to the KL 1500-3. The KL 4000 also enables simple and flexible planning, as the robots of the KR QUANTEC and KR FORTEC series can both be fastened on the same carriage. For even greater flexibility, up to four carriages can be operated on the KL 4000 at the same time. Features: Simple planning The KL 4000 is equipped with identical mounting bases for KR QUANTEC and KR FORTEC robots. This reduces the number of required anchor points for the mounting base by up to 40 percent compared to the KL 1500. Both robots can be fastened on the same carriage thanks to the identical hole patterns. Optimized installation An innovative mounting base concept in which the mounting base is fastened by means of a flexible bolt-on system. Installing the KL 4000 does not require welding work. This saves time during installation. Furthermore, the axis can be readjusted at any time. Reduced floor space requirement The cable carrier is routed internally for a travel of up to 8.4 meters – and can be used for up to two carriages. This reduces the footprint of the linear unit. At the same time, the KL 4000 reaches a length of 31.5 meters with a travel of 30.4 meters – thereby enabling a large workspace. Ease of servicing The motors and gear units are arranged in such a way that they can be exchanged without having to remove the robot. The same applies to the rollers, which can be exchanged quickly and easily in different positions of the KL 4000. The flexibly adjustable backlash and the optional permanent lubrication unit ensure maximum reliability.
Description
The KL 4000 stands out due to the compact design of the carriage. An optimized motor and gear unit arrangement, the effective travel is increased by 0.4 meters compared to the KL 1500-3. The KL 4000 also enables simple and flexible planning, as the robots of the KR QUANTEC and KR FORTEC series can both be fastened on the same carriage. For even greater flexibility, up to four carriages can be operated on the KL 4000 at the same time. Features: Simple planning The KL 4000 is equipped with identical mounting bases for KR QUANTEC and KR FORTEC robots. This reduces the number of required anchor points for the mounting base by up to 40 percent compared to the KL 1500. Both robots can be fastened on the same carriage thanks to the identical hole patterns. Optimized installation An innovative mounting base concept in which the mounting base is fastened by means of a flexible bolt-on system. Installing the KL 4000 does not require welding work. This saves time during installation. Furthermore, the axis can be readjusted at any time. Reduced floor space requirement The cable carrier is routed internally for a travel of up to 8.4 meters – and can be used for up to two carriages. This reduces the footprint of the linear unit. At the same time, the KL 4000 reaches a length of 31.5 meters with a travel of 30.4 meters – thereby enabling a large workspace. Ease of servicing The motors and gear units are arranged in such a way that they can be exchanged without having to remove the robot. The same applies to the rollers, which can be exchanged quickly and easily in different positions of the KL 4000. The flexibly adjustable backlash and the optional permanent lubrication unit ensure maximum reliability.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - Robot linear unit KL 4000 - KUKA
Sterling Heights, MI, USA
Linear Motion Systems
Robot linear unit KL 4000
Linear Motion Systems Robot linear unit KL 4000
The KL 4000 stands out due to the compact design of the carriage. An optimized motor and gear unit arrangement, the effective travel is increased by 0.4 meters compared to the KL 1500-3. The KL 4000 also enables simple and flexible planning, as the robots of the KR QUANTEC and KR FORTEC series can both be fastened on the same carriage. For even greater flexibility, up to four carriages can be operated on the KL 4000 at the same time. Features: Simple planning The KL 4000 is equipped with identical mounting bases for KR QUANTEC and KR FORTEC robots. This reduces the number of required anchor points for the mounting base by up to 40 percent compared to the KL 1500. Both robots can be fastened on the same carriage thanks to the identical hole patterns. Optimized installation An innovative mounting base concept in which the mounting base is fastened by means of a flexible bolt-on system. Installing the KL 4000 does not require welding work. This saves time during installation. Furthermore, the axis can be readjusted at any time. Reduced floor space requirement The cable carrier is routed internally for a travel of up to 8.4 meters – and can be used for up to two carriages. This reduces the footprint of the linear unit. At the same time, the KL 4000 reaches a length of 31.5 meters with a travel of 30.4 meters – thereby enabling a large workspace. Ease of servicing The motors and gear units are arranged in such a way that they can be exchanged without having to remove the robot. The same applies to the rollers, which can be exchanged quickly and easily in different positions of the KL 4000. The flexibly adjustable backlash and the optional permanent lubrication unit ensure maximum reliability.

The KL 4000 stands out due to the compact design of the carriage. An optimized motor and gear unit arrangement, the effective travel is increased by 0.4 meters compared to the KL 1500-3. The KL 4000 also enables simple and flexible planning, as the robots of the KR QUANTEC and KR FORTEC series can both be fastened on the same carriage. For even greater flexibility, up to four carriages can be operated on the KL 4000 at the same time.
Features:

Simple planning
The KL 4000 is equipped with identical mounting bases for KR QUANTEC and KR FORTEC robots. This reduces the number of required anchor points for the mounting base by up to 40 percent compared to the KL 1500. Both robots can be fastened on the same carriage thanks to the identical hole patterns.
Optimized installation
An innovative mounting base concept in which the mounting base is fastened by means of a flexible bolt-on system. Installing the KL 4000 does not require welding work. This saves time during installation. Furthermore, the axis can be readjusted at any time.
Reduced floor space requirement
The cable carrier is routed internally for a travel of up to 8.4 meters – and can be used for up to two carriages. This reduces the footprint of the linear unit. At the same time, the KL 4000 reaches a length of 31.5 meters with a travel of 30.4 meters – thereby enabling a large workspace.
Ease of servicing
The motors and gear units are arranged in such a way that they can be exchanged without having to remove the robot. The same applies to the rollers, which can be exchanged quickly and easily in different positions of the KL 4000. The flexibly adjustable backlash and the optional permanent lubrication unit ensure maximum reliability.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number Robot linear unit KL 4000
Product Name Linear Motion Systems
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Life Science Robotics - MICROLAB® STAR - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details