KUKA Industrial (Articulated) Robots KR 90 R2700 Pro

Description
KUKA's KR 90 R2700 QUANTEC Pro offers the latest in compact, high payload Industrial (Articulated) Robots. This floor-mounted, six-axis robot can manipulate up to 90 kg and reach up to 2,700 mm. Although it's a high payload robot, the KUKA KR 90 R2700 Pro robot still maintains an impressive 0.06mm repeatability. The KR90 R2700 KR C4 pro's precise repeatability allows the robot arm to perform handling, welding, packaging, palletizing, and many other industrial applications with precision. The KR 90 R-2700 KR C4 pro's small footprint and reduced size give this robot superior reachability in hard to reach areas, such as corners and other tight spaces. All of KUKA's new QUANTEC Industrial (Articulated) Robots feature the same footprint size and tool dimensions. This allows manufacturers the flexibility to change and upgrade robots and tooling as their needs and applications change.
Description
KUKA's KR 90 R2700 QUANTEC Pro offers the latest in compact, high payload Industrial (Articulated) Robots. This floor-mounted, six-axis robot can manipulate up to 90 kg and reach up to 2,700 mm. Although it's a high payload robot, the KUKA KR 90 R2700 Pro robot still maintains an impressive 0.06mm repeatability. The KR90 R2700 KR C4 pro's precise repeatability allows the robot arm to perform handling, welding, packaging, palletizing, and many other industrial applications with precision. The KR 90 R-2700 KR C4 pro's small footprint and reduced size give this robot superior reachability in hard to reach areas, such as corners and other tight spaces. All of KUKA's new QUANTEC Industrial (Articulated) Robots feature the same footprint size and tool dimensions. This allows manufacturers the flexibility to change and upgrade robots and tooling as their needs and applications change.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 90 R2700 Pro - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 90 R2700 Pro
Industrial (Articulated) Robots KR 90 R2700 Pro
KUKA's KR 90 R2700 QUANTEC Pro offers the latest in compact, high payload Industrial (Articulated) Robots. This floor-mounted, six-axis robot can manipulate up to 90 kg and reach up to 2,700 mm. Although it's a high payload robot, the KUKA KR 90 R2700 Pro robot still maintains an impressive 0.06mm repeatability. The KR90 R2700 KR C4 pro's precise repeatability allows the robot arm to perform handling, welding, packaging, palletizing, and many other industrial applications with precision. The KR 90 R-2700 KR C4 pro's small footprint and reduced size give this robot superior reachability in hard to reach areas, such as corners and other tight spaces. All of KUKA's new QUANTEC Industrial (Articulated) Robots feature the same footprint size and tool dimensions. This allows manufacturers the flexibility to change and upgrade robots and tooling as their needs and applications change.

KUKA's KR 90 R2700 QUANTEC Pro offers the latest in compact, high payload Industrial (Articulated) Robots. This floor-mounted, six-axis robot can manipulate up to 90 kg and reach up to 2,700 mm. Although it's a high payload robot, the KUKA KR 90 R2700 Pro robot still maintains an impressive 0.06mm repeatability. The KR90 R2700 KR C4 pro's precise repeatability allows the robot arm to perform handling, welding, packaging, palletizing, and many other industrial applications with precision. The KR 90 R-2700 KR C4 pro's small footprint and reduced size give this robot superior reachability in hard to reach areas, such as corners and other tight spaces. All of KUKA's new QUANTEC Industrial (Articulated) Robots feature the same footprint size and tool dimensions. This allows manufacturers the flexibility to change and upgrade robots and tooling as their needs and applications change.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 90 R2700 Pro
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Industry / Application Packaging Robot; Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 6 to 120 kg (13.23 to 265 lbs)
View Details
6-Axis Hexapod Miniature Alignment Robot - H-811 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Inspection Robot; Medical / Pharmaceutical; Micromanufacturing, Tool Inspection
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details