KUKA Industrial (Articulated) Robots KR 16

Description
The Kuka KR 16 packs a lot of power into a small frame. The accurate, swift mover KR 16 has a 16 kg payload and 1610 mm maximum reach. An excellent solution for diverse applications, the KR 16 is easily customized. Constructed from light-weight alloy, the KR 16 design provides strength and flexibility. Its compact structure allows for floor, ceiling and wall mounting. Protected joints give the KR 16 KR C2 a clean, streamlined build. Easy to install and run, the KR 16 KR C2 offers top performance in any process - from material handling to welding, cutting, or coating. The KR 16 can use either the KR C2 or KR C4 controller.
Description
The Kuka KR 16 packs a lot of power into a small frame. The accurate, swift mover KR 16 has a 16 kg payload and 1610 mm maximum reach. An excellent solution for diverse applications, the KR 16 is easily customized. Constructed from light-weight alloy, the KR 16 design provides strength and flexibility. Its compact structure allows for floor, ceiling and wall mounting. Protected joints give the KR 16 KR C2 a clean, streamlined build. Easy to install and run, the KR 16 KR C2 offers top performance in any process - from material handling to welding, cutting, or coating. The KR 16 can use either the KR C2 or KR C4 controller.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 16 - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 16
Industrial (Articulated) Robots KR 16
The Kuka KR 16 packs a lot of power into a small frame. The accurate, swift mover KR 16 has a 16 kg payload and 1610 mm maximum reach. An excellent solution for diverse applications, the KR 16 is easily customized. Constructed from light-weight alloy, the KR 16 design provides strength and flexibility. Its compact structure allows for floor, ceiling and wall mounting. Protected joints give the KR 16 KR C2 a clean, streamlined build. Easy to install and run, the KR 16 KR C2 offers top performance in any process - from material handling to welding, cutting, or coating. The KR 16 can use either the KR C2 or KR C4 controller.

The Kuka KR 16 packs a lot of power into a small frame. The accurate, swift mover KR 16 has a 16 kg payload and 1610 mm maximum reach. An excellent solution for diverse applications, the KR 16 is easily customized. Constructed from light-weight alloy, the KR 16 design provides strength and flexibility. Its compact structure allows for floor, ceiling and wall mounting. Protected joints give the KR 16 KR C2 a clean, streamlined build. Easy to install and run, the KR 16 KR C2 offers top performance in any process - from material handling to welding, cutting, or coating. The KR 16 can use either the KR C2 or KR C4 controller.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 16
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Industry / Application Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing); Painting / Coating Robot; Robotic Welding
Features Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details