KUKA Industrial (Articulated) Robots KR 30 JET

Description
The KR 30 JET robot system is light weight and extremely fast. It has a linear axis, jointed-arm and JET TRACK axis module that helps to free up valuable floor space. The robot knee can be mounted overhead or on the wall, providing optimum axial symmetry to ensure the robot's reach, deep into machines. The modular structure of the KR 30 JET enables execution of the individual user and task-specific program sequences. Up to two robots can be deployed on the JET traversing axis, making it possible to tend several machines or positions at the same time to further optimize the production process. There is a wide range of gantry variants and a specially adapted linear unit to ensure speed and workspace are maximized. This system can be easily adapted to your current needs because of the overhead or side mounting options. The KR 30 JET has a 0.07 mm repeatability, a 1682.5 mm reach, and can cover distances of up to 30 meters. It can take parts out of machines from above with speed, precision, and high repeatability. This robot is paired with the KR C2 controller.
Description
The KR 30 JET robot system is light weight and extremely fast. It has a linear axis, jointed-arm and JET TRACK axis module that helps to free up valuable floor space. The robot knee can be mounted overhead or on the wall, providing optimum axial symmetry to ensure the robot's reach, deep into machines. The modular structure of the KR 30 JET enables execution of the individual user and task-specific program sequences. Up to two robots can be deployed on the JET traversing axis, making it possible to tend several machines or positions at the same time to further optimize the production process. There is a wide range of gantry variants and a specially adapted linear unit to ensure speed and workspace are maximized. This system can be easily adapted to your current needs because of the overhead or side mounting options. The KR 30 JET has a 0.07 mm repeatability, a 1682.5 mm reach, and can cover distances of up to 30 meters. It can take parts out of machines from above with speed, precision, and high repeatability. This robot is paired with the KR C2 controller.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 30 JET - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 30 JET
Industrial (Articulated) Robots KR 30 JET
The KR 30 JET robot system is light weight and extremely fast. It has a linear axis, jointed-arm and JET TRACK axis module that helps to free up valuable floor space. The robot knee can be mounted overhead or on the wall, providing optimum axial symmetry to ensure the robot's reach, deep into machines. The modular structure of the KR 30 JET enables execution of the individual user and task-specific program sequences. Up to two robots can be deployed on the JET traversing axis, making it possible to tend several machines or positions at the same time to further optimize the production process. There is a wide range of gantry variants and a specially adapted linear unit to ensure speed and workspace are maximized. This system can be easily adapted to your current needs because of the overhead or side mounting options. The KR 30 JET has a 0.07 mm repeatability, a 1682.5 mm reach, and can cover distances of up to 30 meters. It can take parts out of machines from above with speed, precision, and high repeatability. This robot is paired with the KR C2 controller.

The KR 30 JET robot system is light weight and extremely fast. It has a linear axis, jointed-arm and JET TRACK axis module that helps to free up valuable floor space. The robot knee can be mounted overhead or on the wall, providing optimum axial symmetry to ensure the robot's reach, deep into machines. The modular structure of the KR 30 JET enables execution of the individual user and task-specific program sequences. Up to two robots can be deployed on the JET traversing axis, making it possible to tend several machines or positions at the same time to further optimize the production process. There is a wide range of gantry variants and a specially adapted linear unit to ensure speed and workspace are maximized. This system can be easily adapted to your current needs because of the overhead or side mounting options. The KR 30 JET has a 0.07 mm repeatability, a 1682.5 mm reach, and can cover distances of up to 30 meters. It can take parts out of machines from above with speed, precision, and high repeatability. This robot is paired with the KR C2 controller.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 30 JET
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
6-Axis Miniature Hexapod - H-811.F2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details