KUKA Industrial (Articulated) Robots KR 500 FORTEC

Description
The KR 500 FORTEC is proud to seamlessly offer great amounts of strength to complete a variety of heavy duty tasks. It's new streamlined design can easily tackle a variety of heavy duty tasks, ranging from cutting, to assembly, to material handling, to spot welding! The KR 500 FORTEC has proven technology, paired with the KR C4, to help achieve even greater versatility. Additionally, it provides a larger work envelope and length of the reference load center distances and the same hole patterns for mounting to help ease the integration into existing cell layouts. There are a few variants of the KR 500 to enable greater flexibility for the range of heavy duty tasks it can complete. Most are also available as a found-version, if necessary. The KR 500 R2830 is the standard model; it has a 500 kg payload and 2826 mm reach. The KR 420 R3080 has a 420 kg payload and up to 3076 mm reach. The KR 340 R3330 can tackle up to 340 kg and handle a reach of 3326 mm. The KR 500 R2830 MT (Machine Tooling) robot variant is used for heavy-duty milling applications; it can be used as a machine tool with an integrated milling spindle. It has a 500 kg payload and 2826 mm reach. The KR 480 R3330 MT is just like the aforementioned version, but with a 480 kg payload and a longer reach of 3326 mm.
Description
The KR 500 FORTEC is proud to seamlessly offer great amounts of strength to complete a variety of heavy duty tasks. It's new streamlined design can easily tackle a variety of heavy duty tasks, ranging from cutting, to assembly, to material handling, to spot welding! The KR 500 FORTEC has proven technology, paired with the KR C4, to help achieve even greater versatility. Additionally, it provides a larger work envelope and length of the reference load center distances and the same hole patterns for mounting to help ease the integration into existing cell layouts. There are a few variants of the KR 500 to enable greater flexibility for the range of heavy duty tasks it can complete. Most are also available as a found-version, if necessary. The KR 500 R2830 is the standard model; it has a 500 kg payload and 2826 mm reach. The KR 420 R3080 has a 420 kg payload and up to 3076 mm reach. The KR 340 R3330 can tackle up to 340 kg and handle a reach of 3326 mm. The KR 500 R2830 MT (Machine Tooling) robot variant is used for heavy-duty milling applications; it can be used as a machine tool with an integrated milling spindle. It has a 500 kg payload and 2826 mm reach. The KR 480 R3330 MT is just like the aforementioned version, but with a 480 kg payload and a longer reach of 3326 mm.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - KR 500 FORTEC - KUKA
Sterling Heights, MI, USA
Industrial (Articulated) Robots
KR 500 FORTEC
Industrial (Articulated) Robots KR 500 FORTEC
The KR 500 FORTEC is proud to seamlessly offer great amounts of strength to complete a variety of heavy duty tasks. It's new streamlined design can easily tackle a variety of heavy duty tasks, ranging from cutting, to assembly, to material handling, to spot welding! The KR 500 FORTEC has proven technology, paired with the KR C4, to help achieve even greater versatility. Additionally, it provides a larger work envelope and length of the reference load center distances and the same hole patterns for mounting to help ease the integration into existing cell layouts. There are a few variants of the KR 500 to enable greater flexibility for the range of heavy duty tasks it can complete. Most are also available as a found-version, if necessary. The KR 500 R2830 is the standard model; it has a 500 kg payload and 2826 mm reach. The KR 420 R3080 has a 420 kg payload and up to 3076 mm reach. The KR 340 R3330 can tackle up to 340 kg and handle a reach of 3326 mm. The KR 500 R2830 MT (Machine Tooling) robot variant is used for heavy-duty milling applications; it can be used as a machine tool with an integrated milling spindle. It has a 500 kg payload and 2826 mm reach. The KR 480 R3330 MT is just like the aforementioned version, but with a 480 kg payload and a longer reach of 3326 mm.

The KR 500 FORTEC is proud to seamlessly offer great amounts of strength to complete a variety of heavy duty tasks. It's new streamlined design can easily tackle a variety of heavy duty tasks, ranging from cutting, to assembly, to material handling, to spot welding! The KR 500 FORTEC has proven technology, paired with the KR C4, to help achieve even greater versatility. Additionally, it provides a larger work envelope and length of the reference load center distances and the same hole patterns for mounting to help ease the integration into existing cell layouts. There are a few variants of the KR 500 to enable greater flexibility for the range of heavy duty tasks it can complete. Most are also available as a found-version, if necessary. The KR 500 R2830 is the standard model; it has a 500 kg payload and 2826 mm reach. The KR 420 R3080 has a 420 kg payload and up to 3076 mm reach. The KR 340 R3330 can tackle up to 340 kg and handle a reach of 3326 mm. The KR 500 R2830 MT (Machine Tooling) robot variant is used for heavy-duty milling applications; it can be used as a machine tool with an integrated milling spindle. It has a 500 kg payload and 2826 mm reach. The KR 480 R3330 MT is just like the aforementioned version, but with a 480 kg payload and a longer reach of 3326 mm.

Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number KR 500 FORTEC
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Drive System Electric
Industry / Application Robotic Assembly; Metal Removal (e.g., Cutting, Deburring, Drilling);  Material Handling (e.g., Loading/Unloading, Palletizing); Robotic Welding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Pickers -  - ARBURG
Specs
Robot Type (Robot System)
Industry / Application Sprue Picker
Load Capacity 1 kg (2.21 lbs)
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details