KUKA Linear Motion Systems Robot linear unit KL 100

Description
The KUKA linear unit KL 100 is a self-contained, one-axis linear unit mounted on the floor, ceiling or wall. It is operated as the external axis of a robot and is thus controlled by the corresponding robot controller. Key features of linear unit KL 100: For KR AGILUS series robots Suitable for all KR AGILUS series robots Up to 4 robots on one linear axis, mounted in different basic robot positions Robots can be installed in up to 8 different basic positions and make use of an additional tender carriage for application-specific equipment. Mirrored design Use of mirrored motion programs. FEM-optimized High torsional stiffness on the basis of FEM analysis, also enabling use in high-accuracy continuous-path applications. Integrated control Control of the linear unit is integrated as a mathematically coupled axis in the robot controller, dispensing with the need for an additional controller. Internally installed energy supply chain for floor-mounted version The energy supply chain can be installed internally in a highly compact manner up to a rated travel of 5500 mm.
Description
The KUKA linear unit KL 100 is a self-contained, one-axis linear unit mounted on the floor, ceiling or wall. It is operated as the external axis of a robot and is thus controlled by the corresponding robot controller. Key features of linear unit KL 100: For KR AGILUS series robots Suitable for all KR AGILUS series robots Up to 4 robots on one linear axis, mounted in different basic robot positions Robots can be installed in up to 8 different basic positions and make use of an additional tender carriage for application-specific equipment. Mirrored design Use of mirrored motion programs. FEM-optimized High torsional stiffness on the basis of FEM analysis, also enabling use in high-accuracy continuous-path applications. Integrated control Control of the linear unit is integrated as a mathematically coupled axis in the robot controller, dispensing with the need for an additional controller. Internally installed energy supply chain for floor-mounted version The energy supply chain can be installed internally in a highly compact manner up to a rated travel of 5500 mm.

Suppliers

Company
Product
Description
Supplier Links
Linear Motion Systems - Robot linear unit KL 100 - KUKA
Sterling Heights, MI, USA
Linear Motion Systems
Robot linear unit KL 100
Linear Motion Systems Robot linear unit KL 100
The KUKA linear unit KL 100 is a self-contained, one-axis linear unit mounted on the floor, ceiling or wall. It is operated as the external axis of a robot and is thus controlled by the corresponding robot controller. Key features of linear unit KL 100: For KR AGILUS series robots Suitable for all KR AGILUS series robots Up to 4 robots on one linear axis, mounted in different basic robot positions Robots can be installed in up to 8 different basic positions and make use of an additional tender carriage for application-specific equipment. Mirrored design Use of mirrored motion programs. FEM-optimized High torsional stiffness on the basis of FEM analysis, also enabling use in high-accuracy continuous-path applications. Integrated control Control of the linear unit is integrated as a mathematically coupled axis in the robot controller, dispensing with the need for an additional controller. Internally installed energy supply chain for floor-mounted version The energy supply chain can be installed internally in a highly compact manner up to a rated travel of 5500 mm.

The KUKA linear unit KL 100 is a self-contained, one-axis linear unit mounted on the floor, ceiling or wall. It is operated as the external axis of a robot and is thus controlled by the corresponding robot controller.

Key features of linear unit KL 100:

  • For KR AGILUS series robots
    • Suitable for all KR AGILUS series robots
  • Up to 4 robots on one linear axis, mounted in different basic robot positions
    • Robots can be installed in up to 8 different basic positions and make use of an additional tender carriage for application-specific equipment.
  • Mirrored design
    • Use of mirrored motion programs.
  • FEM-optimized
    • High torsional stiffness on the basis of FEM analysis, also enabling use in high-accuracy continuous-path applications.
  • Integrated control
    • Control of the linear unit is integrated as a mathematically coupled axis in the robot controller, dispensing with the need for an additional controller.
  • Internally installed energy supply chain for floor-mounted version
    • The energy supply chain can be installed internally in a highly compact manner up to a rated travel of 5500 mm.
Supplier's Site

Technical Specifications

  KUKA
Product Category Robots
Product Number Robot linear unit KL 100
Product Name Linear Motion Systems
Robot Type (Robot System)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 6 to 120 kg (13.23 to 265 lbs)
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details