Trinity Brand Industries Datasheets for Ferrous Metals and Iron Alloys

Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
Ferrous Metals and Iron Alloys: Learn more

Product Name Notes
< Steel - HI Carbon 1095 RC 48/52 10 ft Coils Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used...
T-1
T-2
T-3
T-4
T-5
T-6
T-7
T-8
T-9
< Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a...
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is...
260 Half Hard Brass Shim Coils
316 stainless steel is more resistant to general corrosion and pitting/crevice corrosion than the conventional chromium-nickel austenitic stainless steels. This alloy offers higher creep, stress-to-rupture and tensile strength at elevated...
Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface...
Stainless - 302/304 Full Hard 1/2" X 12" Strips Decimal - 0.0005 Thru 0..035 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for...
Stainless - 302/304 Full Hard 1/2" X 12" Strips Metric - 0.040 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless...
Stainless - 302/304 Full Hard 10 ft Coils Decimal - 0.0005 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance...
Stainless - 302/304 Full Hard 10 ft Coils Metric - 0.04 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel...
Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless...
Stainless - 316 Full Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.030 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for...
Stainless - 316 Full Hard 10 ft Coils Decimal - 0.001 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance...
F-1
F-2
F-3
F-4
F-5
F-6
F-7
F-8
F-9
Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a...
B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used...
Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is...