Trinity Brand Industries T-9

Description
< Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton..
Datasheet
Description
< Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
< Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton..

<

Steel - HI Carbon 1095 RC 48/52
25 ft Coils
Decimal - 0.001 Thru 0.030
Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent.
Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton..

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number T-9
Type CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 4377146 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.9843 inch (25 mm)
Length 39.37 inch (1000 mm)
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details