Trinity Brand Industries SSN-4

Description
Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive components, wheel covers, conveyor belts, hose clamps, springs, truck and trailer bodies, railway and subway cars are some of the major applications for the versatile grade. Type 301 is resistant to a variety of corrosive media. However, the corrosion properties are not as good as 18-8 chromium-nickel steels. Its susceptibility to carbide precipitation during welding restricts its use in some applications. Type 302/304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety of applications including food and beverage equipment, sanitary, cryogenic, and medical. They represent an excellent combination of corrosion resistance and ease of fabrication because of some of the important properties, i.e. high strength with low weight, resistance to oxidation, ease of cleaning, beauty of appearance, prevention of product contamination, good strength and toughness at cryogenic temperatures. Austenitic stainless steels cannot be hardened by heat treatment.
Datasheet
Description
Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive components, wheel covers, conveyor belts, hose clamps, springs, truck and trailer bodies, railway and subway cars are some of the major applications for the versatile grade. Type 301 is resistant to a variety of corrosive media. However, the corrosion properties are not as good as 18-8 chromium-nickel steels. Its susceptibility to carbide precipitation during welding restricts its use in some applications. Type 302/304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety of applications including food and beverage equipment, sanitary, cryogenic, and medical. They represent an excellent combination of corrosion resistance and ease of fabrication because of some of the important properties, i.e. high strength with low weight, resistance to oxidation, ease of cleaning, beauty of appearance, prevention of product contamination, good strength and toughness at cryogenic temperatures. Austenitic stainless steels cannot be hardened by heat treatment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive components, wheel covers, conveyor belts, hose clamps, springs, truck and trailer bodies, railway and subway cars are some of the major applications for the versatile grade. Type 301 is resistant to a variety of corrosive media. However, the corrosion properties are not as good as 18-8 chromium-nickel steels. Its susceptibility to carbide precipitation during welding restricts its use in some applications. Type 302/304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety of applications including food and beverage equipment, sanitary, cryogenic, and medical. They represent an excellent combination of corrosion resistance and ease of fabrication because of some of the important properties, i.e. high strength with low weight, resistance to oxidation, ease of cleaning, beauty of appearance, prevention of product contamination, good strength and toughness at cryogenic temperatures. Austenitic stainless steels cannot be hardened by heat treatment.

Stainless - 301/302/304 Full Hard
Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive components, wheel covers, conveyor belts, hose clamps, springs, truck and trailer bodies, railway and subway cars are some of the major applications for the versatile grade. Type 301 is resistant to a variety of corrosive media. However, the corrosion properties are not as good as 18-8 chromium-nickel steels. Its susceptibility to carbide precipitation during welding restricts its use in some applications.
Type 302/304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety of applications including food and beverage equipment, sanitary, cryogenic, and medical. They represent an excellent combination of corrosion resistance and ease of fabrication because of some of the important properties, i.e. high strength with low weight, resistance to oxidation, ease of cleaning, beauty of appearance, prevention of product contamination, good strength and toughness at cryogenic temperatures.
Austenitic stainless steels cannot be hardened by heat treatment.

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number SSN-4
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details