Trinity Brand Industries Datasheets for Stainless Steel Alloys
Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels.
Stainless Steel Alloys: Learn more
| Product Name | Notes |
|---|---|
| 17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is... | |
| 260 Half Hard Brass Shim Coils | |
| 316 stainless steel is more resistant to general corrosion and pitting/crevice corrosion than the conventional chromium-nickel austenitic stainless steels. This alloy offers higher creep, stress-to-rupture and tensile strength at elevated... | |
| Heat Treating Foil Type 321 Stainless Steel 50 ft & 100 ft 24" Wide 0.002 Thickness Less Waste: Our studies have found that 10" & 20" widths are the most... | |
| Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface... | |
| Stainless - 302/304 Full Hard 1/2" X 12" Strips Decimal - 0.0005 Thru 0..035 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for... | |
| Stainless - 302/304 Full Hard 1/2" X 12" Strips Metric - 0.040 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless... | |
| Stainless - 302/304 Full Hard 10 ft Coils Decimal - 0.0005 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance... | |
| Stainless - 302/304 Full Hard 10 ft Coils Metric - 0.04 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel... | |
| Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless... | |
| Stainless - 316 Full Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.030 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for... | |
| Stainless - 316 Full Hard 10 ft Coils Decimal - 0.001 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance... | |
| Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a... | |
| Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is... |