Trinity Brand Industries 174A-6

Description
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.
Datasheet
Description
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.

17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC).
The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels.

Hardness: C30 - C38 Rockwell
Market Applications:
Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number 174A-6
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - E-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Non Grain Oriented (NGOES) Electrical Steel -  - Arnold Magnetic Technologies
Specs
Type Miscellaneous Ferrous Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought
View Details
 - HPA Cobalt 6B H - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Superalloy; Wear Resistant
View Details