Trinity Brand Industries MMT-60

Description
< Steel - HI Carbon 1095 RC 48/52 10 ft Coils Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton.
Datasheet
Description
< Steel - HI Carbon 1095 RC 48/52 10 ft Coils Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
< Steel - HI Carbon 1095 RC 48/52 10 ft Coils Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton.

<

Steel - HI Carbon 1095 RC 48/52
10 ft Coils
Metric - 0.04 mm Thru 1.0 mm
Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent.
Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton.

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number MMT-60
Type CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 7781664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.3937 inch (10 mm)
Width / OD 23.62 inch (600 mm)
View Details
SU004-1/2 Carbon-coated Copper Foil - Product-SU004 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 9.84E-4 inch (0.0250 mm)
View Details
Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details