Trinity Brand Industries MMF-20

Description
B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton which carton
Description
B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton which carton
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent. Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton which carton

B>Steel - HI Carbon 1095 RC 48/52
1/2" X 12" Strips
Metric - 0.04 mm Thru 1.0 mm
Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent.
Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton which carton

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number MMF-20
Type CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details