Trinity Brand Industries 174A-5

Description
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.
Datasheet
Description
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC). The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications: Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.

17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600ºF (316ºC).
The corrosion resistance of 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels.

Hardness: C30 - C38 Rockwell
Market Applications:
Aerospace, Gate Valves, Chemical Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number 174A-5
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 559111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.1181 inch (3 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details