Trinity Brand Industries Datasheets for Shims and Shim Stock
Shims and shim stock are products used to fill in a space between two mating surfaces or components.
Shims and Shim Stock: Learn more
| Product Name | Notes |
|---|---|
| Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless... | |
| Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a... | |
| Sizes A - 0.001 thru 0.125 All kits are in a sturdy metal carrying case | |
| Sizes B - 0.001 thru 0.125 All kits are in a sturdy metal carrying case | |
| Sizes C - 0.001 thru 0.125 All kits are in a sturdy metal carrying case | |
| Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case | |
| Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is... |