B>Steel - HI Carbon 1095 RC 48/52
1/2" X 12" Strips
Metric - 0.04 mm Thru 1.0 mm
Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between two components. All stock gages are 1/2" wide and the size is clearly etched every 6 inches in both decimal and metric equivalent.
Each 12" feeler gage strip is packaged in a clear plastic protective sleeve. The 25 ft thickness gage coils are packaged in a carton which carton
| Trinity Brand Industries | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | MMF-6 |
| Type | CarbonSteel |