Trinity Brand Industries Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Page: 1 2
Product Name Notes
< Steel - HI Carbon 1095 RC 48/52 10 ft Coils Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used...
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is...
260 Half Hard Brass Assortment Shim Sheets
260 Half Hard Brass Shim Coils
260 Half Hard Brass Shim Sheets
316 stainless steel is more resistant to general corrosion and pitting/crevice corrosion than the conventional chromium-nickel austenitic stainless steels. This alloy offers higher creep, stress-to-rupture and tensile strength at elevated...
Brass - 260 Half Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are...
Brass - 260 Half Hard 10 ft Coils Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used...
Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface...
Stainless - 302/304 Full Hard 1/2" X 12" Strips Decimal - 0.0005 Thru 0..035 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for...
Stainless - 302/304 Full Hard 1/2" X 12" Strips Metric - 0.040 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless...
Stainless - 302/304 Full Hard 10 ft Coils Metric - 0.04 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel...
Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless...
Stainless - 316 Full Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.030 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for...
F-1
F-2
F-3
F-4
F-5
F-6
F-7
F-8
F-9
Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a...
B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used...
Considered commercially pure, Alloy 1100 is 99% aluminum and is an excellent conductor of heat and electricity. It offers excellent corrosion resistance and is easily welded and brazed. Not heat...
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade...
Type 430 is a low carbon ferritic stainless steel which, in mildly corrosive environments or atmospheric exposures, has corrosion resistance approaching that of some nickel-bearing stainless steels. This alloy is...

Next >>