Trinity Brand Industries Datasheets for Nonferrous Metals and Alloys

Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more

Product Name Notes
< Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a...
260 Half Hard Brass Assortment Shim Sheets
260 Half Hard Brass Shim Coils
260 Half Hard Brass Shim Sheets
Brass - 260 Half Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are...
Brass - 260 Half Hard 10 ft Coils Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used...
Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless...
Considered commercially pure, Alloy 1100 is 99% aluminum and is an excellent conductor of heat and electricity. It offers excellent corrosion resistance and is easily welded and brazed. Not heat...
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade...