Trinity Brand Industries Datasheets for Carbon Steels and Alloy Steels
Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
Carbon Steels and Alloy Steels: Learn more
| Product Name | Notes |
|---|---|
| < Steel - HI Carbon 1095 RC 48/52 10 ft Coils Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used... | |
| < Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a... | |
| Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a... | |
| B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used... |