Trinity Brand Industries Datasheets for Copper, Brass, and Bronze Alloys

Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more

Product Name Notes
< Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a...
260 Half Hard Brass Assortment Shim Sheets
260 Half Hard Brass Shim Coils
260 Half Hard Brass Shim Sheets
Brass - 260 Half Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are...
Brass - 260 Half Hard 10 ft Coils Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used...
Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless...