Trinity Brand Industries Datasheets for Metal Strip
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Metal Strip: Learn more
| Product Name | Notes |
|---|---|
| 17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copp er precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is... | |
| Brass - 260 Half Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.032 Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are... | |
| Stainless - 302/304 Full Hard 1/2" X 12" Strips Decimal - 0.0005 Thru 0..035 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for... | |
| Stainless - 302/304 Full Hard 1/2" X 12" Strips Metric - 0.040 mm Thru .800 mm Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless... | |
| Stainless - 304 Full Hard Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless... | |
| Stainless - 316 Full Hard 1/2" X 12" Strips Decimal - 0.001 Thru 0.030 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for... | |
| Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a... | |
| B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used... |