Trinity Brand Industries ST-12

Description
Stainless - 302/304 Full Hard 10 ft Coils Decimal - 0.0005 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power plants and nuclear facilities.
Description
Stainless - 302/304 Full Hard 10 ft Coils Decimal - 0.0005 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power plants and nuclear facilities.
Datasheet
Datasheet Summary
Powered by GS/AI

The ST-12 from Trinity Brand Industries is a stainless feeler and thickness gage manufactured from high-quality C 1095 high carbon steel, hardened and tempered to a Rockwell hardness of RC 48-52. It features precise thickness tolerances, with measurements clearly etched every six inches. The product is designed for applications requiring high durability and resistance to wear, making it suitable for use in various industries, including marine, food equipment, aerospace, power plants, and nuclear facilities. The stainless steel variants meet the chemical properties and tolerance specifications of Type 304, ensuring reliability in corrosive environments.

Datasheet Summary
Powered by GS/AI

The ST-12 from Trinity Brand Industries is a stainless feeler and thickness gage manufactured from high-quality C 1095 high carbon steel, hardened and tempered to a Rockwell hardness of RC 48-52. It features precise thickness tolerances, with measurements clearly etched every six inches. The product is designed for applications requiring high durability and resistance to wear, making it suitable for use in various industries, including marine, food equipment, aerospace, power plants, and nuclear facilities. The stainless steel variants meet the chemical properties and tolerance specifications of Type 304, ensuring reliability in corrosive environments.

Suppliers

Company
Product
Description
Supplier Links
Stainless - 302/304 Full Hard 10 ft Coils Decimal - 0.0005 Thru 0.031 Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power plants and nuclear facilities.

Stainless - 302/304 Full Hard
10 ft Coils
Decimal - 0.0005 Thru 0.031
Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power plants and nuclear facilities.

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Metal Shapes and Stock
Product Number ST-12
Type Stainless
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details