Skyworks Solutions, Inc. Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2
Product Name Notes
Automotive Isolated FET Driver w/ Digital Input
Isolated FET Driver
Please note: SKY87000-13-001 is being discontinued and is not recommended for new designs. The SKY87000-13 dynamically controls the operating voltage of a multi-mode WCDMA or GSM/EDGE Power Amplifier (PA) solution.
Please note: this product is being discontinued and is not recommended for new designs. The SKY87608 is a step-down DC-DC converter that operates with a wide 4.5 V to 28...
The SKY51001-41 is a compact, high-efficiency RF front end power management IC for average power tracking (APT) RF power amplifiers. It features a fast output voltage transition time compatible with...
The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output...
The SKY87020-13 is a high-efficiency RF front-end power management IC for APT RF power amplifier (PA) applications in portable battery powered devices. This IC includes a high-efficiency DC-DC voltage converter...
The SKY87021-11 is a high-efficiency RF front-end power management IC for APT RF power amplifier (PA) applications in portable battery powered devices. This IC includes a high-efficiency DC-DC voltage converter...

<< Prev