Skyworks Solutions, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized SI8947AD-IS4

Description
Win Source Part Number: 1342603-SI8947AD-IS4 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tube Applications: Controller, ACDC Switching Power Supplies Standard Package: 80 Current - Supply: 6.9mA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8947
Request a Quote Datasheet
Description
Win Source Part Number: 1342603-SI8947AD-IS4 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tube Applications: Controller, ACDC Switching Power Supplies Standard Package: 80 Current - Supply: 6.9mA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8947
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1342603-SI8947AD-IS4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1342603-SI8947AD-IS4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1342603-SI8947AD-IS4
Win Source Part Number: 1342603-SI8947AD-IS4 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tube Applications: Controller, ACDC Switching Power Supplies Standard Package: 80 Current - Supply: 6.9mA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8947

Win Source Part Number: 1342603-SI8947AD-IS4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tube
Applications: Controller, ACDC Switching Power Supplies
Standard Package: 80
Current - Supply: 6.9mA
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8947

Buy Now Datasheet
Power Management - Specialized - 336-SI8947AD-IS4-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
336-SI8947AD-IS4-ND
Power Management - Specialized 336-SI8947AD-IS4-ND
Controller, ACDC Switching Power Supplies PMIC 8-SOIC

Controller, ACDC Switching Power Supplies PMIC 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-SI8947AD-IS4
Power Management IC 761-SI8947AD-IS4
POWER ISOLATION Product overview: SI8947AD-IS4 from Skyworks Solutions, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SI8947AD-IS4 can be used for catalog matching and distributor lookup.

POWER ISOLATION Product overview: SI8947AD-IS4 from Skyworks Solutions, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SI8947AD-IS4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1342603-SI8947AD-IS4 336-SI8947AD-IS4-ND 761-SI8947AD-IS4
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized Power Management IC
Package Type SOIC; Other; Tube SOIC; Other; "8-SOIC (0.295"", 7.50mm Width)" Other; Tube
Unlock Full Specs
to access all available technical data