Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895293-SKY87224-11-0
Series: *
Features: LED Driver IC Output Dimming
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 895293-SKY87224-11-001 |
| Product Name | PMIC - PMIC - LED Drivers - SKY87224-11-001 |
| Package Type | Other; Reel - TR |