Skyworks Solutions, Inc. High-Frequency Step-Down Converter with MIPI® RF Front-End Control for 2G/3G/4G RF Power Amplifiers SKY87006

Description
The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output voltage range between 0.4 V and 3.6 V with optimized efficiency for all operating states where load currents are 850 mA or less, but can support typical peak load currents up to 1.5 A. The SKY87006 output voltage is set by using a Mobile Industry Processor Interface (MIPI) RF Front-End (RFFE) control with a fastwrite 7-bit resolution (30 mV steps) data register or an 8-bit high resolution (15 mV steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop and provides a 1.5 A (typical) current limit for circuit protection. The output current capability of the DC-DC switching regulator and regulated LDO bypass can support typical load currents up to 3.0 A. High switching frequency operation permits the use of a small inductor and reduces output capacitance requirements. Reduced external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load transient response, which can improve performance for 2G operating modes. The SKY87006 is available in a small Wafer Level Chip Scale Package (WLCSP), and is rated over a range of -40 to +85 °C.
Request a Quote
Description
The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output voltage range between 0.4 V and 3.6 V with optimized efficiency for all operating states where load currents are 850 mA or less, but can support typical peak load currents up to 1.5 A. The SKY87006 output voltage is set by using a Mobile Industry Processor Interface (MIPI) RF Front-End (RFFE) control with a fastwrite 7-bit resolution (30 mV steps) data register or an 8-bit high resolution (15 mV steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop and provides a 1.5 A (typical) current limit for circuit protection. The output current capability of the DC-DC switching regulator and regulated LDO bypass can support typical load currents up to 3.0 A. High switching frequency operation permits the use of a small inductor and reduces output capacitance requirements. Reduced external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load transient response, which can improve performance for 2G operating modes. The SKY87006 is available in a small Wafer Level Chip Scale Package (WLCSP), and is rated over a range of -40 to +85 °C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Frequency Step-Down Converter with MIPI® RF Front-End Control for 2G/3G/4G RF Power Amplifiers - SKY87006 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-Frequency Step-Down Converter with MIPI® RF Front-End Control for 2G/3G/4G RF Power Amplifiers
SKY87006
High-Frequency Step-Down Converter with MIPI® RF Front-End Control for 2G/3G/4G RF Power Amplifiers SKY87006
The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output voltage range between 0.4 V and 3.6 V with optimized efficiency for all operating states where load currents are 850 mA or less, but can support typical peak load currents up to 1.5 A. The SKY87006 output voltage is set by using a Mobile Industry Processor Interface (MIPI) RF Front-End (RFFE) control with a fastwrite 7-bit resolution (30 mV steps) data register or an 8-bit high resolution (15 mV steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop and provides a 1.5 A (typical) current limit for circuit protection. The output current capability of the DC-DC switching regulator and regulated LDO bypass can support typical load currents up to 3.0 A. High switching frequency operation permits the use of a small inductor and reduces output capacitance requirements. Reduced external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load transient response, which can improve performance for 2G operating modes. The SKY87006 is available in a small Wafer Level Chip Scale Package (WLCSP), and is rated over a range of -40 to +85 °C.

The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output voltage range between 0.4 V and 3.6 V with optimized efficiency for all operating states where load currents are 850 mA or less, but can support typical peak load currents up to 1.5 A.
The SKY87006 output voltage is set by using a Mobile Industry Processor Interface (MIPI) RF Front-End (RFFE) control with a fastwrite 7-bit resolution (30 mV steps) data register or an 8-bit high resolution (15 mV steps) data register.
To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop and provides a 1.5 A (typical) current limit for circuit protection. The output current capability of the DC-DC switching regulator and regulated LDO bypass can support typical load currents up to 3.0 A.
High switching frequency operation permits the use of a small inductor and reduces output capacitance requirements. Reduced external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load transient response, which can improve performance for 2G operating modes.
The SKY87006 is available in a small Wafer Level Chip Scale Package (WLCSP), and is rated over a range of -40 to +85 °C.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Voltage Regulators
Product Number SKY87006
Product Name High-Frequency Step-Down Converter with MIPI® RF Front-End Control for 2G/3G/4G RF Power Amplifiers
Package Type Other; WLCSP 9-bump
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AAT4616IGV-1-T1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOT23; Other; SC-74A, SOT-753
Special Features Status Flag
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - AAT2687IFK-AI-T1 - 169538-AAT2687IFK-AI-T1 - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type Other; 24-TQFN (4x5)
Special Features Multiple Outputs
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249784-AAT1217IGU-3.3-T1 - Win Source Electronics
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
2.7V 0.3A LDO Voltage Regulator IC - 699-AAT3236IJS-2.7-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers