Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-TSOPJW
IC STEPDOWN CONVERTER 12TSOP
Switching Voltage Regulators HV Current Mode Step down converter
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-TSOPJW
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 863-SKY87609-11-578LFTR-ND | SKY87609-11-578LF | SKY87609-11-578LF | SKY87609-11-578LF |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; "12-TFSOJ (0.094"", 2.40mm Width)" | SOJ; Other; 12-TFSOJ (0.094\", 2.40mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||
| fsw | 450 kHz | 450 kHz | 450 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |