Skyworks Solutions, Inc. Power Management - Specialized SI8941AB-IS

Description
Controller, ACDC Switching Power Supplies PMIC 8-SOIC
Request a Quote Datasheet
Description
Controller, ACDC Switching Power Supplies PMIC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - 863-SI8941AB-IS-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
863-SI8941AB-IS-ND
Power Management - Specialized 863-SI8941AB-IS-ND
Controller, ACDC Switching Power Supplies PMIC 8-SOIC

Controller, ACDC Switching Power Supplies PMIC 8-SOIC

Buy Now Datasheet
Power Management IC 761-SI8941AB-IS
POWER ISOLATION Product overview: SI8941AB-IS from Skyworks Solutions, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SI8941AB-IS can be used for catalog matching and distributor lookup.

POWER ISOLATION Product overview: SI8941AB-IS from Skyworks Solutions, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SI8941AB-IS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1342613-SI8941AB-IS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1342613-SI8941AB-IS
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1342613-SI8941AB-IS
Win Source Part Number: 1342613-SI8941AB-IS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tube Applications: Controller, ACDC Switching Power Supplies Standard Package: 96 Current - Supply: 6.9mA Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8941

Win Source Part Number: 1342613-SI8941AB-IS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tube
Applications: Controller, ACDC Switching Power Supplies
Standard Package: 96
Current - Supply: 6.9mA
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8941

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 863-SI8941AB-IS-ND 761-SI8941AB-IS 1342613-SI8941AB-IS
Product Name Power Management - Specialized Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; Tube
Unlock Full Specs
to access all available technical data