Controller, ACDC Switching Power Supplies PMIC 8-SOIC
POWER ISOLATION Product overview: SI8947BD-IS4 from Skyworks Solutions, Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-SI8947BD-IS4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342619-SI8947BD-IS4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tube
Applications: Controller, ACDC Switching Power Supplies
Standard Package: 80
Current - Supply: 6.9mA
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8947
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 336-SI8947BD-IS4-ND | 761-SI8947BD-IS4 | 1342619-SI8947BD-IS4 |
| Product Name | Power Management - Specialized | Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | SOIC; Other; "8-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; Tube |