Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 40 50 60 70 80 90 93 94 95 96 97 98 99 100 101 102 103 104 105 110 120 130 140 150 160 200 250 300 350 400 450 500 544
Product Name Notes
10 #16 PANEL SOCKETS
15W PLG Harness, H/Temp
3M DIN C-Form Socket, DIN 41612 Series,
3M Four-Wall Header, D2500 Series, D250
3M Four-Wall Header, D2500 Series, D251
3M Four-Wall Header, D2500 Series, D252
3M Four-Wall Header, D2500 Series, D253
3M Four-Wall Header, D2500 Series, D254
3M Four-Wall Header, D2500 Series, D255
3M Four-Wall Header, D2500 Series, D256
3M Four-Wall Header, D3000 Series, D331
3M Four-Wall Header, D3000 Series, D337
3M Four-Wall Header, D3000 Series, D340
3M Four-Wall Header, D3000 Series, D342
3M Four-Wall Header, D3000 Series, D343
3M Four-Wall Header, D3000 Series, D344
3M Four-Wall Header, D3000 Series, D362
3M Four-Wall Header, D3000 Series, D376
3M Four-Wall Header, D3000 Series, D379
5.08mm Pitch Throughboard IC Socket Stri
6.35MM PCB HEADER, 3 POSITION
CONNECTOR, PIN HEADER, 1.27MM
CONNECTOR, PIN HEADER, 2.00MM
CRIMP-CON
D-Sub Socket, Crimp & Poke, .120 (3.05mm
DS3 DUAL MONITOR MODULE
Headers & Wire Housings
IC & Component Sockets
MAS-CON
PCB MOUNT PIN HEADER (W/ POLARIZ
PH 1.27MM STR DUAL 1*11P GF CON=2.6MM DI
PH 1.27MM STR DUAL 1*11P GF CON=3.6MM DI
PH 1.27MM STR DUAL 1*14P GF CON=3.94MM D
PH 1.27MM STR DUAL 1*7P GF CON=3.94MM DI
PH 1.27MM STR DUAL 2*5P GOLD CON=3.6MM D
PH 1.27MMMM STR DUAL 2*14P GOLD CON=4.83
PH 2MM RA DUAL 1*10P GF CON=2.4MM DIP=1.
PH 2MM RA DUAL 1*14P GF CON=2.4MM DIP=1.
PH 2MM RA DUAL 1*14P GF CON=2.4MM DIP=2.
PH 2MM RA DUAL 1*16P GF CON=2.4MM DIP=1.
PH 2MM RA DUAL 1*25P GF CON=3.2MM DIP=1.
PH 2MM RA DUAL 1*5P GF CON=2.4MM DIP=1.3
PH 2MM SMT DUAL 1*7P GOLD CON=3.20MM L=7
PH 2MM STR DUAL 1*1P TIN CON=1.02MM DIP=
PH 2MM STR DUAL 1*32P SG CON=3.71MM DIP=
PH 2MM STR DUAL 1*4P TIN CON=1.02MM DIP=
PH 2MM STR DUAL 1*5P GOLD CON=3.00MM DIP
PH 2MM STR DUAL 1*5P GOLD CON=3MM DIP=3M
PH 2MM STR DUAL 1*5P GOLD CON=5.1MM DIP=
PH 2MM STR DUAL 1*8P GOLD CON=2.5MM DIP=
PH 2MM STR DUAL 2*05P TIN CON=1.70MM L=5
PH 2MM STR DUAL 2*12P GOLD CON=6MM DIP=2
PH 2MM STR DUAL 2*18P MATTE TIN CON=4.40
PH 2MM STR DUAL 2*18P TIN CON=4.0MM DIP=
PH 2MM STR DUAL 2*4P GOLD CON=3.90MM DIP
PH 2MM STR DUAL 2*4P GOLD CON=7.5MM DIP=
PH 2MM STR DUAL 2*6P TIN CON=1.02MM DIP=
PH 2MM STR DUAL 2*7P GOLD CON=5.6MM DIP=
PH 2MM STR DUAL 2*8P MATTE TIN CON=5MM D
Pin Header 2.54mm Dual Row 06P
Pin Header 2.54mm Dual Row 10P
Screwdrivers, Nut Drivers & Socket Drive
Strip of 7 Sub-Miniature H3153-01 Socket

<< Prev Next >>