Pancon Connectors
Headers & Wire Housings
SCC156F-21-C
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
SCC156F-21-C |
|
Product Name
|
Headers & Wire Housings |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Product Type
IC Socket
Socket Type
QFNL; Test
Contacts Pitch
0.3500 mm (0.0138 inches)
View Details
Amphenol Communications Solutions
Product Type
IC Socket
Mounting
Through-Hole
Voltage Rating
29.9 volts
View Details
Product Type
IC Socket
Insulation Resistance
5000 Mohms
Contact Resistance
50 milliohms
View Details
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
View Details