Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Solenoid Valves

Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more

Page: 1 2 3
Product Name Notes
Features and Benefits - Operating pressure 3500 psi (241 bar), - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) - ASTM B-61 Bronze bodies...
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil...
Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil...
High Pressure Inlet Valve Features and Benefits: - Operating pressure 3500 psi (241 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) -...
Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range.
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½",...
FLUID CONTROL VALVE SOLENOID VALVE
FLUID CONTROL VALVE SOLENOID
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that...
SOLENOID VALVE 3W ACTUATION
SOLENOID VALVE 3W INTRINSICALLY SAFE
SOLENOID VALVE 4W ACTUATION
SOLENOID VALVE ANGLE BODY

<< Prev