Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 3W ACTUATION U331N03ND1F

Description
SOLENOID VALVE 3W ACTUATION
Description
SOLENOID VALVE 3W ACTUATION

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 3W ACTUATION U331N03ND1F
SOLENOID VALVE 3W ACTUATION

SOLENOID VALVE 3W ACTUATION

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number U331N03ND1F
Product Name SOLENOID VALVE 3W ACTUATION
Valve Type Solenoid
Primary Material Aluminum
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 37.00 to 150.00 psi (26.04 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M10BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 400.00 psi (282 m H2O)
View Details
VALVES - BP90-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-Z 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details