Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 3W DIRECT ACTING A56LB2126DC2A23

Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 3W DIRECT ACTING - A56LB2126DC2A23 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE 3W DIRECT ACTING
A56LB2126DC2A23
SOLENOID VALVE 3W DIRECT ACTING A56LB2126DC2A23
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering.
Compatible Fluids
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number A56LB2126DC2A23
Product Name SOLENOID VALVE 3W DIRECT ACTING
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 to 125.00 psi (0.0 to 87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Lever - 120561007 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Electronic Latching Valve - ETLE - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details