Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 4W ACTUATION U347N03ND1F

Description
SOLENOID VALVE 4W ACTUATION
Description
SOLENOID VALVE 4W ACTUATION

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 4W ACTUATION U347N03ND1F
SOLENOID VALVE 4W ACTUATION

SOLENOID VALVE 4W ACTUATION

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number U347N03ND1F
Product Name SOLENOID VALVE 4W ACTUATION
Valve Type Solenoid
Primary Material Aluminum
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 30.00 to 150.00 psi (21.11 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
VALVES - BP-100-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details