SOLENOID VALVE 3W ACTUATION
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | U331N04ND1F |
| Product Name | SOLENOID VALVE 3W ACTUATION |
| Valve Type | Solenoid |
| Primary Material | Aluminum |
| Media | Air |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 37.00 to 150.00 psi (26.04 to 106 m H2O) |