Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 3W DIRECT ACTING A3LB2177AB8A48

Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 3W DIRECT ACTING - A3LB2177AB8A48 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE 3W DIRECT ACTING
A3LB2177AB8A48
SOLENOID VALVE 3W DIRECT ACTING A3LB2177AB8A48
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering.
Compatible Fluids
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number A3LB2177AB8A48
Product Name SOLENOID VALVE 3W DIRECT ACTING
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 to 175.00 psi (0.0 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303046 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Timed Automatic Drain Valve - DRAINMASTER® - DynaQuip Controls
Specs
Valve Type Drain
Primary Material Brass / Bronze
Media Water
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details