Achieves unparalleled stroke of 41 meters.
The "Long-Stroke" cylinder LS uses a highly accurate connection technology that allows multiple cylinder barrels to be joined. Together with the legendary ORIGA steel inner band seal, Origa Division Europe has achieved an unparalleled stroke of 41 meters.
Features:
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | OSP-P63LS |
| Product Name | OSP-P Long Stroke LS Series |
| Stroke | 0.0394 to 1614 inch (1 to 41000 mm) |
| Rated Load/Force | 371 lbs (168 kg) |
| Operating Pressure | 116 psi (81.66 m H2O) |
| Shaft Diameter | 2.48 inch (63 mm) |
| Operating Temperature | 50 to 104 F (10 to 40 C) |