Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E BHD Series OSP-E32-BHD

Description
Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or integrated recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted on the opposite side of the carrier - Dovetail profile for mounting of accessories and the actuator itself Special Versions: - Tandem version for higher load capacity - Bi-parting version for synchronised movements (OSP-E BHD-BP) - Integrated planetary gearbox Drive Shaft: - Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand
Description
Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or integrated recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted on the opposite side of the carrier - Dovetail profile for mounting of accessories and the actuator itself Special Versions: - Tandem version for higher load capacity - Bi-parting version for synchronised movements (OSP-E BHD-BP) - Integrated planetary gearbox Drive Shaft: - Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E BHD Series - OSP-E32-BHD - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E BHD Series
OSP-E32-BHD
Electric Actuator OSP-E BHD Series OSP-E32-BHD
Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: - Integrated roller guide or integrated recirculating ball bearing guide - Diverse range of multi-axis connection parts - Diverse range of accessories and mountings - Special options available Standard version: - OSP-E20BHD to OSP-E50BHD - Standard carrier with integrated roller guide - Clamp shaft or standard shaft - Motor mounted on the opposite side of the carrier - Dovetail profile for mounting of accessories and the actuator itself Special Versions: - Tandem version for higher load capacity - Bi-parting version for synchronised movements (OSP-E BHD-BP) - Integrated planetary gearbox Drive Shaft: - Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand

Electric linear actuator for heavy duty applications

Advantages:

- Accurate path and position control
- High force output
- High speed operation
- High load capacity
- Easy installation
- Low maintenance
- Ideal for multi-axis applications

Features:

- Integrated roller guide or integrated recirculating ball bearing guide
- Diverse range of multi-axis connection parts
- Diverse range of accessories and mountings
- Special options available

Standard version:

- OSP-E20BHD to OSP-E50BHD
- Standard carrier with integrated roller guide
- Clamp shaft or standard shaft
- Motor mounted on the opposite side of the carrier
- Dovetail profile for mounting of accessories and the actuator itself

Special Versions:

- Tandem version for higher load capacity
- Bi-parting version for synchronised movements (OSP-E BHD-BP)
- Integrated planetary gearbox

Drive Shaft:

- Clamp shaft with connection shaft (for use in Multi-Axis systems with connecting shaft)
- Hollow shaft with keyway
- Special shafts available on demand

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Rodless Cylinders
Product Number OSP-E32-BHD
Product Name Electric Actuator OSP-E BHD Series
Stroke 0.0394 to 276 inch (1 to 7000 mm)
Rated Load/Force 303 to 2248 lbs (137 to 1020 kg)
Operating Temperature -22 to 176 F (-30 to 80 C)
Actuation Electrical
Cylinder Configuration Guided
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
OSP-P Cleanroom Series - OSP-P32 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Stroke 0.0394 to 47.24 inch (1 to 1200 mm)
Rated Load/Force 101 lbs (45.88 kg)
Operating Pressure 116 psi (81.66 m H2O)
View Details
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details