Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E B Series OSP-E25-B

Description
Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point and reciprocating applications Features: - Integrated drive and guidance system - Long available strokes - Complete motor and control packages - Diverse range of accessories and mountings Standard version: - OSP-E25B, OSP-E32B, OSP-E50B - OSP-E25B Tandem, OSP-E32B Tandem, OSP-E50B Tandem - Standard carrier with integral guidance - Dovetail profile for mounting of accessories and the actuator itself Options: - Tandem version - Bi-parting version for synchronised movement
Description
Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point and reciprocating applications Features: - Integrated drive and guidance system - Long available strokes - Complete motor and control packages - Diverse range of accessories and mountings Standard version: - OSP-E25B, OSP-E32B, OSP-E50B - OSP-E25B Tandem, OSP-E32B Tandem, OSP-E50B Tandem - Standard carrier with integral guidance - Dovetail profile for mounting of accessories and the actuator itself Options: - Tandem version - Bi-parting version for synchronised movement

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E B Series - OSP-E25-B - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E B Series
OSP-E25-B
Electric Actuator OSP-E B Series OSP-E25-B
Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point and reciprocating applications Features: - Integrated drive and guidance system - Long available strokes - Complete motor and control packages - Diverse range of accessories and mountings Standard version: - OSP-E25B, OSP-E32B, OSP-E50B - OSP-E25B Tandem, OSP-E32B Tandem, OSP-E50B Tandem - Standard carrier with integral guidance - Dovetail profile for mounting of accessories and the actuator itself Options: - Tandem version - Bi-parting version for synchronised movement

Electric Linear Belt Drive for point-to-point applications

Advantages:

- Precise path and position control
- High speed operation
- Easy installation
- Low maintenance
- Ideal for precise point-to-point and reciprocating applications

Features:

- Integrated drive and guidance system
- Long available strokes
- Complete motor and control packages
- Diverse range of accessories and mountings

Standard version:

- OSP-E25B, OSP-E32B, OSP-E50B
- OSP-E25B Tandem, OSP-E32B Tandem, OSP-E50B Tandem
- Standard carrier with integral guidance
- Dovetail profile for mounting of accessories and the actuator itself

Options:

- Tandem version
- Bi-parting version for synchronised movement

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Rodless Cylinders
Product Number OSP-E25-B
Product Name Electric Actuator OSP-E B Series
Stroke 0.0394 to 11.81 inch (1 to 300 mm)
Rated Load/Force 35.97 lbs (16.31 kg)
Operating Temperature -22 to 176 F (-30 to 80 C)
Actuation Electrical
Cylinder Configuration Guided
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
L Series - Light Duty Pneumatics - Eaton Hydraulics Group
Eaton Hydraulics Group
Specs
Stroke ? to 336 inch (? to 8534 mm)
Actuation Pneumatic
Mounting NFPA (optional feature)
View Details
Track Cable Cylinder - TC05 - Tolomatic
Specs
Stroke 20.4 inch (518 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 0.5000 inch (12.7 mm)
View Details