Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E BV Series OSP-E25-BV

Description
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance Features: High acceleration and speed Shaft connection via clamp shaft or plain shaft Power transmission by toothed belt Moving axis profile Complete motor and control packages Standard version: OSP-E20BV and OSP-E25BV OSP-E20BV Tandem and OSP-E25BV Tandem Belt drive with integrated recirculating ball bearing guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special drive shaft versions on request
Description
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance Features: High acceleration and speed Shaft connection via clamp shaft or plain shaft Power transmission by toothed belt Moving axis profile Complete motor and control packages Standard version: OSP-E20BV and OSP-E25BV OSP-E20BV Tandem and OSP-E25BV Tandem Belt drive with integrated recirculating ball bearing guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special drive shaft versions on request

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E BV Series - OSP-E25-BV - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E BV Series
OSP-E25-BV
Electric Actuator OSP-E BV Series OSP-E25-BV
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low maintenance Features: High acceleration and speed Shaft connection via clamp shaft or plain shaft Power transmission by toothed belt Moving axis profile Complete motor and control packages Standard version: OSP-E20BV and OSP-E25BV OSP-E20BV Tandem and OSP-E25BV Tandem Belt drive with integrated recirculating ball bearing guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft Hollow drive shaft with keyway Special drive shaft versions on request

Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide

Advantages:

  • Fixed drive head for low moving mass
  • Integrated recirculating ball bearing guide for high torque loads
  • Magnetic switch set for contactless position sensing
  • Easy to install
  • Low maintenance

Features:

  • High acceleration and speed
  • Shaft connection via clamp shaft or plain shaft
  • Power transmission by toothed belt
  • Moving axis profile
  • Complete motor and control packages

Standard version:

  • OSP-E20BV and OSP-E25BV
  • OSP-E20BV Tandem and OSP-E25BV Tandem
  • Belt drive with integrated recirculating ball bearing guide
  • Drive shaft with clamp shaft or plain shaft
  • Choice of motor mounting side

Options:

  • Tandem version for higher moments

Drive Shaft:

  • Clamp shaft and plain shaft or with double plain shaft
    for mounting an intermediate drive shaft
  • Hollow drive shaft with keyway
  • Special drive shaft versions on request
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Rodless Cylinders
Product Number OSP-E25-BV
Product Name Electric Actuator OSP-E BV Series
Stroke 0.0394 to 59.06 inch (1 to 1500 mm)
Rated Load/Force 674 lbs (306 kg)
Operating Temperature -22 to 176 F (-30 to 80 C)
Actuation Electrical
Cylinder Configuration Guided
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
AGSL Series Powered Slide - AGSL-6 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Stroke 8 to 132 inch (203 to 3353 mm)
Rated Load/Force 60 lbs (27.21 kg)
Operating Pressure 26 to 101 psi (18.3 to 71.08 m H2O)
View Details
Double Purchase Cylinder - DP30 - Tolomatic
Specs
Stroke 151 inch (3840 mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 3 inch (76.2 mm)
View Details