Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E ST Series OSP-E25-ST

Description
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway
Description
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E ST Series - OSP-E25-ST - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E ST Series
OSP-E25-ST
Electric Actuator OSP-E ST Series OSP-E25-ST
Linear Actuator with Trapezoidal Screw for intermittent applications. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation, lifting and other applications with intermittent operations Features: Integrated guide- and drive system Complete motor and control packages Diverse range of accessories and mountings Standard Version: OSP-E25ST, OSP-E32ST, OSP-E50ST Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25ST : 4 mm Type OSP-E32ST : 4 mm Type OSP-E50ST : 6 mm Options: Incremental displacement measuring system SFI-plus with parallel keyway

Linear Actuator with Trapezoidal Screw for intermittent applications.

Advantages:

  • Accurate path and position control
  • High force output
  • Self-locking
  • Excellent slow speed characteristics
  • Easy installation
  • Low maintenance
  • Ideal for level regulation, lifting and other applications with intermittent operations

Features:

  • Integrated guide- and drive system
  • Complete motor and control packages
  • Diverse range of accessories and mountings

Standard Version:

  • OSP-E25ST, OSP-E32ST, OSP-E50ST
  • Standard carrier with own internal guidance
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per rotation of threaded spindle:
    Type OSP-E25ST : 4 mm
    Type OSP-E32ST : 4 mm
    Type OSP-E50ST : 6 mm

Options:

  • Incremental displacement measuring system SFI-plus
  • with parallel keyway
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Rodless Cylinders
Product Number OSP-E25-ST
Product Name Electric Actuator OSP-E ST Series
Stroke 0.0394 to 43.31 inch (1 to 1100 mm)
Rated Load/Force 112 lbs (50.98 kg)
Operating Temperature -4 to 158 F (-20 to 70 C)
Actuation Electrical
Cylinder Configuration Guided
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Double Acting Cable Cylinder - CC40 - Tolomatic
Specs
Stroke 84 inch (2134 mm)
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Bore Size 4 inch (102 mm)
View Details
Electric Actuator OSP-E BV Series - OSP-E25-BV - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Stroke 0.0394 to 59.06 inch (1 to 1500 mm)
Rated Load/Force 674 lbs (306 kg)
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details