Parker Hannifin / Automation / Pneumatic - Europe Electric Actuator OSP-E SB Series OSP-E25-SB

Description
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu
Description
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator OSP-E SB Series - OSP-E25-SB - Parker Hannifin / Automation / Pneumatic - Europe
Lichfield, United Kingdom
Electric Actuator OSP-E SB Series
OSP-E25-SB
Electric Actuator OSP-E SB Series OSP-E25-SB
Linear actuator with ball screw Advantages: Accurate path and position control High force output Easy installation Excellent slow speed characteristics Ideal for precise traverse operations (e.g. machine feeds) and lifting applications Features: Integrated drive and guidance system Complete motor and control packages Diverse range of accessories and mountings Optimal screw pitches (5, 10, 25 mm) Standard Version: OSP-E25SB, OSP-E32SB, OSP-E50SB Standard carrier with own internal guidance Dovetail grooves for mounting accessories and the drive itself Travel per rotation of threaded spindle: Type OSP-E25 : 5 mm Type OSP-E32 : 5, 10 mm Type OSP-E50 : 5, 10, 25 mm Options: Tandem version Cleanroom version, certified to DIN EN ISO 14644-1 Incremental displacement measuring system SFI-plu

Linear actuator with ball screw

Advantages:

  • Accurate path and position control
  • High force output
  • Easy installation
  • Excellent slow speed characteristics
  • Ideal for precise traverse operations
    (e.g. machine feeds) and lifting applications

Features:

  • Integrated drive and guidance system
  • Complete motor and control packages
  • Diverse range of accessories and mountings
  • Optimal screw pitches (5, 10, 25 mm)

Standard Version:

  • OSP-E25SB, OSP-E32SB, OSP-E50SB
  • Standard carrier with own internal guidance
  • Dovetail grooves for mounting accessories and the drive itself
  • Travel per rotation of threaded spindle:
    Type OSP-E25 : 5 mm
    Type OSP-E32 : 5, 10 mm
    Type OSP-E50 : 5, 10, 25 mm

Options:

  • Tandem version
  • Cleanroom version, certified to DIN EN ISO 14644-1
  • Incremental displacement measuring system SFI-plu
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Rodless Cylinders
Product Number OSP-E25-SB
Product Name Electric Actuator OSP-E SB Series
Stroke 0.0394 to 43.31 inch (1 to 1100 mm)
Rated Load/Force 112 lbs (50.98 kg)
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuation Electrical
Cylinder Configuration Guided
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Body Pressure Point Cylinders - 61512 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 1000 lbs (454 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Rodless Cylinders - 2553628 - RS Components, Ltd.
Specs
Operating Pressure 145 psi (102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
L Series - Light Duty Pneumatics - Eaton Hydraulics Group
Eaton Hydraulics Group
Specs
Stroke ? to 336 inch (? to 8534 mm)
Actuation Pneumatic
Mounting NFPA (optional feature)
View Details
NR Series Rodless Cylinder - S5 - ASCO
Specs
Stroke 0.0 to 234 inch (0.0 to 5944 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 to 1.97 inch (25 to 50 mm)
View Details