State Safety & Compliance Moldex N100 Particulate Respirator with HandyStrap > SIZE - M/L > STYLE - 6/Bx/Cs > UOM - 5/bx 2730N100

Description
"HandyStrap allows mask to conveniently hang down around the user's neck so itã†s always ready for use, preventing premature disposal. Adjustable cloth strap feels comfortable and cool. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Contour-molded nose bridge with soft foam nose cushion provides the wearer an easy, comfortable fit. Thereã†s no metal noseband to adjust and the seal is maintained without pressure points. Softspun« lining gives added comfort and durability. NIOSH certified to have a filter efficiency of 99.97% effective against non-oil based particulates. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."
Description
"HandyStrap allows mask to conveniently hang down around the user's neck so itã†s always ready for use, preventing premature disposal. Adjustable cloth strap feels comfortable and cool. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Contour-molded nose bridge with soft foam nose cushion provides the wearer an easy, comfortable fit. Thereã†s no metal noseband to adjust and the seal is maintained without pressure points. Softspun« lining gives added comfort and durability. NIOSH certified to have a filter efficiency of 99.97% effective against non-oil based particulates. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."

Suppliers

Company
Product
Description
Supplier Links
Moldex N100 Particulate Respirator with HandyStrap > SIZE - M/L > STYLE - 6/Bx/Cs > UOM - 5/bx - 2730N100 - State Safety & Compliance
Indianapolis, IN, USA
Moldex N100 Particulate Respirator with HandyStrap > SIZE - M/L > STYLE - 6/Bx/Cs > UOM - 5/bx
2730N100
Moldex N100 Particulate Respirator with HandyStrap > SIZE - M/L > STYLE - 6/Bx/Cs > UOM - 5/bx 2730N100
"HandyStrap allows mask to conveniently hang down around the user's neck so itã†s always ready for use, preventing premature disposal. Adjustable cloth strap feels comfortable and cool. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Contour-molded nose bridge with soft foam nose cushion provides the wearer an easy, comfortable fit. Thereã†s no metal noseband to adjust and the seal is maintained without pressure points. Softspun« lining gives added comfort and durability. NIOSH certified to have a filter efficiency of 99.97% effective against non-oil based particulates. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."

"HandyStrap allows mask to conveniently hang down around the user's neck so itÆs always ready for use, preventing premature disposal. Adjustable cloth strap feels comfortable and cool. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Contour-molded nose bridge with soft foam nose cushion provides the wearer an easy, comfortable fit. ThereÆs no metal noseband to adjust and the seal is maintained without pressure points. Softspun« lining gives added comfort and durability. NIOSH certified to have a filter efficiency of 99.97% effective against non-oil based particulates. Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Respirators and Dust Masks
Product Number 2730N100
Product Name Moldex N100 Particulate Respirator with HandyStrap > SIZE - M/L > STYLE - 6/Bx/Cs > UOM - 5/bx
Unlock Full Specs
to access all available technical data

Similar Products

Advantage 420 Half-Mask Respirator -  - MSA Safety
Specs
Application Dust/Fiber; Electrical; Radiation; Chemical
View Details
Safety Accessories, Disposable Dust Mask - * 841012-A - Makita USA, Inc.
Specs
Industry Building & Construction
View Details